CAP TANT 1UF 20% 20V 1206 Product overview: F971D105MAA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F971D105MAA can be used for catalog matching and distributor lookup.
1µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 7.5Ohm
1µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 7.5Ohm
CAP TANT 1UF 20% 20V 1206
CAP TANT 1UF 20% 20V 1206
Capacitor,1uF,20VDC,
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-F971D105MAA | 478-8590-1-ND | F971D105MAA | F971D105MAA | 54K5277 |
| Product Name | 1UF 20V Capacitor | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor,1Uf,20Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | |||
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF | |
| WVDC | 20 volts | 20 volts |