Kyocera Corporation Tantalum Capacitors F971C106MBAHT3

Description
10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2.1Ohm
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2.1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-F971C106MBAHT3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-F971C106MBAHT3DKR-ND
Tantalum Capacitors 478-F971C106MBAHT3DKR-ND
10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2.1Ohm

10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2.1Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-F971C106MBAHT3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-F971C106MBAHT3CT-ND
Tantalum Capacitors 478-F971C106MBAHT3CT-ND
10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2.1Ohm

10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2.1Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-F971C106MBAHT3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-F971C106MBAHT3TR-ND
Tantalum Capacitors 478-F971C106MBAHT3TR-ND
10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2.1Ohm

10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2.1Ohm

Buy Now Datasheet
Cap, Tant, Aec-Q200, 10Uf, 16V, Case B; Capacitance Kyocera Avx - 60AC2854 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, Aec-Q200, 10Uf, 16V, Case B; Capacitance Kyocera Avx
60AC2854
Cap, Tant, Aec-Q200, 10Uf, 16V, Case B; Capacitance Kyocera Avx 60AC2854
CAP, TANT, AEC-Q200, 10UF, 16V, CASE B; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:2.1ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:201mA RoHS Compliant: Yes

CAP, TANT, AEC-Q200, 10UF, 16V, CASE B; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:2.1ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:201mA RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Tant, Aec-Q200, 10Uf, 16V, Case B; Capacitance Kyocera Avx - 60AC2853 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, Aec-Q200, 10Uf, 16V, Case B; Capacitance Kyocera Avx
60AC2853
Cap, Tant, Aec-Q200, 10Uf, 16V, Case B; Capacitance Kyocera Avx 60AC2853
CAP, TANT, AEC-Q200, 10UF, 16V, CASE B; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:2.1ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:201mA RoHS Compliant: Yes

CAP, TANT, AEC-Q200, 10UF, 16V, CASE B; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:2.1ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:201mA RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F971C106MBAHT3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
F971C106MBAHT3
Capacitors - Tantalum Capacitors F971C106MBAHT3
CAP TANT 10UF 20% 16V 1411

CAP TANT 10UF 20% 16V 1411

Supplier's Site
Tantalum Capacitors - F971C106MBAHT3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F971C106MBAHT3
Tantalum Capacitors F971C106MBAHT3
CAP TANT 10UF 20% 16V 1411

CAP TANT 10UF 20% 16V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-F971C106MBAHT3DKR-ND 478-F971C106MBAHT3CT-ND 60AC2854 F971C106MBAHT3 F971C106MBAHT3
Product Name Tantalum Capacitors Tantalum Capacitors Cap, Tant, Aec-Q200, 10Uf, 16V, Case B; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Film Paper Film Capacitors - 105LC3600KL505HM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers