Kyocera Corporation Capacitors - Tantalum Capacitors F980J107MMAAXE

Description
Win Source Part Number: 1359607-F980J107MMAA XE Category: Capacitors - Tantalum Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 41 pct. Type: Molded MSL Level: 3 (168 Hours) Mfr: KYOCERA AVX Series: F98 Package: Tape & Reel Product Status: Not For New Designs Features: General Purpose Package / Case: 0603 (1608 Metric) Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 100 µF Tolerance: ±20% Voltage - Rated: 6.3 V ESR (Equivalent Series Resistance): 10Ohm @ 100kHz Size / Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm) Height - Seated (Max): 0.035" (0.90mm) REACH Status: REACH Unaffected ECCN: EAR99 Manufacturer Size Code: M
Request a Quote Datasheet
Description
Win Source Part Number: 1359607-F980J107MMAA XE Category: Capacitors - Tantalum Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 41 pct. Type: Molded MSL Level: 3 (168 Hours) Mfr: KYOCERA AVX Series: F98 Package: Tape & Reel Product Status: Not For New Designs Features: General Purpose Package / Case: 0603 (1608 Metric) Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 100 µF Tolerance: ±20% Voltage - Rated: 6.3 V ESR (Equivalent Series Resistance): 10Ohm @ 100kHz Size / Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm) Height - Seated (Max): 0.035" (0.90mm) REACH Status: REACH Unaffected ECCN: EAR99 Manufacturer Size Code: M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Tantalum Capacitors - 1359607-F980J107MMAAXE - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1359607-F980J107MMAAXE
Capacitors - Tantalum Capacitors 1359607-F980J107MMAAXE
Win Source Part Number: 1359607-F980J107MMAA XE Category: Capacitors - Tantalum Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 41 pct. Type: Molded MSL Level: 3 (168 Hours) Mfr: KYOCERA AVX Series: F98 Package: Tape & Reel Product Status: Not For New Designs Features: General Purpose Package / Case: 0603 (1608 Metric) Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 100 µF Tolerance: ±20% Voltage - Rated: 6.3 V ESR (Equivalent Series Resistance): 10Ohm @ 100kHz Size / Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm) Height - Seated (Max): 0.035" (0.90mm) REACH Status: REACH Unaffected ECCN: EAR99 Manufacturer Size Code: M

Win Source Part Number: 1359607-F980J107MMAAXE
Category: Capacitors - Tantalum Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 41 pct.
Type: Molded
MSL Level: 3 (168 Hours)
Mfr: KYOCERA AVX
Series: F98
Package: Tape & Reel
Product Status: Not For New Designs
Features: General Purpose
Package / Case: 0603 (1608 Metric)
Mounting Type: Surface Mount
HTSUS: 8532.21.0050
Capacitance: 100 µF
Tolerance: ±20%
Voltage - Rated: 6.3 V
ESR (Equivalent Series Resistance): 10Ohm @ 100kHz
Size / Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm)
Height - Seated (Max): 0.035" (0.90mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Manufacturer Size Code: M

Buy Now Datasheet
Tantalum Capacitors - 478-9836-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9836-2-ND
Tantalum Capacitors 478-9836-2-ND
100µF Molded Tantalum Capacitors 6.3V 0603 (1608 Metric) 10Ohm @ 100kHz

100µF Molded Tantalum Capacitors 6.3V 0603 (1608 Metric) 10Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-9836-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9836-6-ND
Tantalum Capacitors 478-9836-6-ND
100µF Molded Tantalum Capacitors 6.3V 0603 (1608 Metric) 10Ohm @ 100kHz

100µF Molded Tantalum Capacitors 6.3V 0603 (1608 Metric) 10Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-9836-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9836-1-ND
Tantalum Capacitors 478-9836-1-ND
100µF Molded Tantalum Capacitors 6.3V 0603 (1608 Metric) 10Ohm @ 100kHz

100µF Molded Tantalum Capacitors 6.3V 0603 (1608 Metric) 10Ohm @ 100kHz

Buy Now Datasheet
Singapore, Singapore
100UF 6.3V Capacitor
59-F980J107MMAAXE
100UF 6.3V Capacitor 59-F980J107MMAAXE
CAP TANT 100UF 20% 6.3V 0603 Product overview: F980J107MMAAXE from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F980J107MMAAXE can be used for catalog matching and distributor lookup.

CAP TANT 100UF 20% 6.3V 0603 Product overview: F980J107MMAAXE from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F980J107MMAAXE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, Tantalum, 100Uf, 6.3V, Case M; Capacitance Kyocera Avx - 82AC9122 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tantalum, 100Uf, 6.3V, Case M; Capacitance Kyocera Avx
82AC9122
Cap, Tantalum, 100Uf, 6.3V, Case M; Capacitance Kyocera Avx 82AC9122
CAP, TANTALUM, 100UF, 6.3V, CASE M; Capacitance:100µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; ESR:10ohm; Manufacturer Size Code:M; Failure Rate:-; Ripple Current:50mA RoHS Compliant: Yes

CAP, TANTALUM, 100UF, 6.3V, CASE M; Capacitance:100µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; ESR:10ohm; Manufacturer Size Code:M; Failure Rate:-; Ripple Current:50mA RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Tantalum, 100Uf, 6.3V, Case M; Capacitance Kyocera Avx - 82AC9123 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tantalum, 100Uf, 6.3V, Case M; Capacitance Kyocera Avx
82AC9123
Cap, Tantalum, 100Uf, 6.3V, Case M; Capacitance Kyocera Avx 82AC9123
CAP, TANTALUM, 100UF, 6.3V, CASE M; Capacitance:100µF; Voltage(DC):6.3V; Tantalum Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; ESR:10ohm RoHS Compliant: Yes

CAP, TANTALUM, 100UF, 6.3V, CASE M; Capacitance:100µF; Voltage(DC):6.3V; Tantalum Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; ESR:10ohm RoHS Compliant: Yes

Supplier's Site
Cap, 100Uf, 6.3V, Tant, Case M Rohs Compliant Kyocera Avx - 66AH5837 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 6.3V, Tant, Case M Rohs Compliant Kyocera Avx
66AH5837
Cap, 100Uf, 6.3V, Tant, Case M Rohs Compliant Kyocera Avx 66AH5837
CAP, 100UF, 6.3V, TANT, CASE M ROHS COMPLIANT: YES

CAP, 100UF, 6.3V, TANT, CASE M ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F980J107MMAAXE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F980J107MMAAXE
Capacitors - Tantalum Capacitors F980J107MMAAXE
CAP TANT 100UF 20% 6.3V 0603

CAP TANT 100UF 20% 6.3V 0603

Supplier's Site
Tantalum Capacitors - F980J107MMAAXE - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F980J107MMAAXE
Tantalum Capacitors F980J107MMAAXE
CAP TANT 100UF 20% 6.3V 0603

CAP TANT 100UF 20% 6.3V 0603

Supplier's Site Datasheet
Tantalum Capacitors - F980J107MMAAXE - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
F980J107MMAAXE
Tantalum Capacitors F980J107MMAAXE
CAP TANT 100UF 20% 6.3V 0603

CAP TANT 100UF 20% 6.3V 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1359607-F980J107MMAAXE 478-9836-2-ND 478-9836-6-ND 59-F980J107MMAAXE 82AC9122 82AC9123 66AH5837 F980J107MMAAXE F980J107MMAAXE F980J107MMAAXE
Product Name Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors 100UF 6.3V Capacitor Cap, Tantalum, 100Uf, 6.3V, Case M; Capacitance Kyocera Avx Cap, Tantalum, 100Uf, 6.3V, Case M; Capacitance Kyocera Avx Cap, 100Uf, 6.3V, Tant, Case M Rohs Compliant Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 6.3 volts 6.3 volts 6.3 volts 6.3 volts 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - C17AH1R2B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725970 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details