Kyocera Corporation Tantalum Capacitors - F980J475MUA F980J475MUA

Description
Manufacturer: AVX Corporation Win Source Part Number: 774395-F980J475MUA Series: F98, Frameless Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 0402 (1106 Metric) Mounting: SMD Capacitance: 4.7μF Tolerance: ±20% ESR (Equivalent Series Resistance): 20 Ohm Manufacturer Size Code: U Family Name: T493 Categories: Capacitors Dimension: 0.043" L x 0.024" W (1.10mm x 0.60mm) Height - Seated (Maximum): 0.024" (0.60mm) Voltage Rating DC: 6.3V Alternative Parts (Cross-Reference): TCTU0J475M8R; Introduction Date: February 06, 2013 ECCN: EAR99 Country of Origin: Czech Republic, El Salvador Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 774395-F980J475MUA Series: F98, Frameless Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 0402 (1106 Metric) Mounting: SMD Capacitance: 4.7μF Tolerance: ±20% ESR (Equivalent Series Resistance): 20 Ohm Manufacturer Size Code: U Family Name: T493 Categories: Capacitors Dimension: 0.043" L x 0.024" W (1.10mm x 0.60mm) Height - Seated (Maximum): 0.024" (0.60mm) Voltage Rating DC: 6.3V Alternative Parts (Cross-Reference): TCTU0J475M8R; Introduction Date: February 06, 2013 ECCN: EAR99 Country of Origin: Czech Republic, El Salvador Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - F980J475MUA - 774395-F980J475MUA - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - F980J475MUA
774395-F980J475MUA
Tantalum Capacitors - F980J475MUA 774395-F980J475MUA
Manufacturer: AVX Corporation Win Source Part Number: 774395-F980J475MUA Series: F98, Frameless Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 0402 (1106 Metric) Mounting: SMD Capacitance: 4.7μF Tolerance: ±20% ESR (Equivalent Series Resistance): 20 Ohm Manufacturer Size Code: U Family Name: T493 Categories: Capacitors Dimension: 0.043" L x 0.024" W (1.10mm x 0.60mm) Height - Seated (Maximum): 0.024" (0.60mm) Voltage Rating DC: 6.3V Alternative Parts (Cross-Reference): TCTU0J475M8R; Introduction Date: February 06, 2013 ECCN: EAR99 Country of Origin: Czech Republic, El Salvador Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 774395-F980J475MUA
Series: F98, Frameless
Packaging: Reel package
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 0402 (1106 Metric)
Mounting: SMD
Capacitance: 4.7μF
Tolerance: ±20%
ESR (Equivalent Series Resistance): 20 Ohm
Manufacturer Size Code: U
Family Name: T493
Categories: Capacitors
Dimension: 0.043" L x 0.024" W (1.10mm x 0.60mm)
Height - Seated (Maximum): 0.024" (0.60mm)
Voltage Rating DC: 6.3V
Alternative Parts (Cross-Reference): TCTU0J475M8R;
Introduction Date: February 06, 2013
ECCN: EAR99
Country of Origin: Czech Republic, El Salvador
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Tantalum Capacitors - 478-8643-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8643-6-ND
Tantalum Capacitors 478-8643-6-ND
4.7µF Molded Tantalum Capacitors 6.3V 0402 (1106 Metric) 20Ohm

4.7µF Molded Tantalum Capacitors 6.3V 0402 (1106 Metric) 20Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8643-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8643-1-ND
Tantalum Capacitors 478-8643-1-ND
4.7µF Molded Tantalum Capacitors 6.3V 0402 (1106 Metric) 20Ohm

4.7µF Molded Tantalum Capacitors 6.3V 0402 (1106 Metric) 20Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8643-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8643-2-ND
Tantalum Capacitors 478-8643-2-ND
4.7µF Molded Tantalum Capacitors 6.3V 0402 (1106 Metric) 20Ohm

4.7µF Molded Tantalum Capacitors 6.3V 0402 (1106 Metric) 20Ohm

Buy Now Datasheet
Singapore, Singapore
4.7UF 6.3V Capacitor
59-F980J475MUA
4.7UF 6.3V Capacitor 59-F980J475MUA
CAP TANT 4.7UF 20% 6.3V 0402 Product overview: F980J475MUA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F980J475MUA can be used for catalog matching and distributor lookup.

CAP TANT 4.7UF 20% 6.3V 0402 Product overview: F980J475MUA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F980J475MUA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F980J475MUA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F980J475MUA
Capacitors - Tantalum Capacitors F980J475MUA
CAP TANT 4.7UF 20% 6.3V 0402

CAP TANT 4.7UF 20% 6.3V 0402

Supplier's Site
Tantalum Capacitors - F980J475MUA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F980J475MUA
Tantalum Capacitors F980J475MUA
CAP TANT 4.7UF 20% 6.3V 0402

CAP TANT 4.7UF 20% 6.3V 0402

Supplier's Site Datasheet
Tantalum Capacitor, 4.7Uf, 6.3V, Smd 20%; Capacitance Kyocera Avx - 84R8918 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 4.7Uf, 6.3V, Smd 20%; Capacitance Kyocera Avx
84R8918
Tantalum Capacitor, 4.7Uf, 6.3V, Smd 20%; Capacitance Kyocera Avx 84R8918
TANTALUM CAPACITOR, 4.7UF, 6.3V, SMD 20%; Capacitance:4.7µF; Voltage(DC):6.3V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; ESR:20ohm; Manufacturer Size Code:U; Failure Rate:-; Ripple Current:27mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 4.7UF, 6.3V, SMD 20%; Capacitance:4.7µF; Voltage(DC):6.3V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; ESR:20ohm; Manufacturer Size Code:U; Failure Rate:-; Ripple Current:27mA RoHS Compliant: Yes

Supplier's Site
Capacitor Tant, 4.7Uf, 6.3V, Smd 20%; Capacitance Kyocera Avx - 75R5884 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 4.7Uf, 6.3V, Smd 20%; Capacitance Kyocera Avx
75R5884
Capacitor Tant, 4.7Uf, 6.3V, Smd 20%; Capacitance Kyocera Avx 75R5884
CAPACITOR TANT, 4.7UF, 6.3V, SMD 20%; Capacitance:4.7µF; Voltage(DC):6.3V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; ESR:20ohm; Manufacturer Size Code:U; Failure Rate:-; Ripple Current:27mA RoHS Compliant: Yes

CAPACITOR TANT, 4.7UF, 6.3V, SMD 20%; Capacitance:4.7µF; Voltage(DC):6.3V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; ESR:20ohm; Manufacturer Size Code:U; Failure Rate:-; Ripple Current:27mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 774395-F980J475MUA 478-8643-6-ND 478-8643-1-ND 59-F980J475MUA F980J475MUA F980J475MUA 84R8918
Product Name Tantalum Capacitors - F980J475MUA Tantalum Capacitors Tantalum Capacitors 4.7UF 6.3V Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 4.7Uf, 6.3V, Smd 20%; Capacitance Kyocera Avx
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 6.3 volts 6.3 volts 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 157SVH6R3MER - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details