Cap Tant Solid 4.7uF 10V M CASE 20% (1.6 X 0.85 X 0.8mm) Undertab SMD 1608-09 6 Ohm 125°C T/R Product overview: F981A475MMA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 10V, 6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 10V, 6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F981A475MMA can be used for catalog matching and distributor lookup.
4.7µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 6Ohm
4.7µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 6Ohm
CAP TANT 4.7UF 20% 10V 0603
CAP TANT 4.7UF 20% 10V 0603
TANTALUM CAPACITOR, 4.7UF, 10V, SMD 20%; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; ESR:6ohm; Manufacturer Size Code:M; Failure Rate:-; Ripple Current:65mA RoHS Compliant: Yes
CAPACITOR TANT, 4.7UF, 10V, SMD 20%; Capacitance:4.7µF; Capacitance Tolerance:± 20%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:6ohm; Series:F98 RoHS Compliant: Yes
CAP TANT 4.7UF 20% 10V 0603
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-F981A475MMA | 478-8651-1-ND | F981A475MMA | F981A475MMA | 84R8922 | 58R4080 | F981A475MMA |
| Product Name | SMD 4.7uF 10V 6 Ohm Capacitor | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 4.7Uf, 10V, Smd 20%; Capacitance Kyocera Avx | Capacitor Tant, 4.7Uf, 10V, Smd 20%; Capacitance Kyocera Avx | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | Chip Capacitor; SMD | |||
| RoHS Compliant | Yes | Yes | Yes | ||||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 10 volts | 10 volts | 10 volts | 10 volts | |||
| Packing Method | Tape and Reel | Tape Reel | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | Tape Reel | Tape Reel |