Kyocera Corporation Tantalum Capacitors F971C335MAA

Description
3.3µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 4.5Ohm
Request a Quote Datasheet
Description
3.3µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 4.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8577-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8577-6-ND
Tantalum Capacitors 478-8577-6-ND
3.3µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 4.5Ohm

3.3µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 4.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8577-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8577-1-ND
Tantalum Capacitors 478-8577-1-ND
3.3µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 4.5Ohm

3.3µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 4.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8577-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8577-2-ND
Tantalum Capacitors 478-8577-2-ND
3.3µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 4.5Ohm

3.3µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 4.5Ohm

Buy Now Datasheet
Singapore, Singapore
Automotive SMD 3.3uF 16V Capacitor
59-F971C335MAA
Automotive SMD 3.3uF 16V Capacitor 59-F971C335MAA
Cap Tant Solid 3.3uF 16V A CASE 20%( 3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 4.5 Ohm 125°C Automotive AEC-Q200 Product overview: F971C335MAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 3.3uF, 16V, 4.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 3.3uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F971C335MAA can be used for catalog matching and distributor lookup.

Cap Tant Solid 3.3uF 16V A CASE 20%( 3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 4.5 Ohm 125°C Automotive AEC-Q200 Product overview: F971C335MAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 3.3uF, 16V, 4.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 3.3uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F971C335MAA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - F971C335MAA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F971C335MAA
Tantalum Capacitors F971C335MAA
CAP TANT 3.3UF 20% 16V 1206

CAP TANT 3.3UF 20% 16V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F971C335MAA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F971C335MAA
Capacitors - Tantalum Capacitors F971C335MAA
CAP TANT 3.3UF 20% 16V 1206

CAP TANT 3.3UF 20% 16V 1206

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8577-6-ND 478-8577-1-ND 59-F971C335MAA F971C335MAA F971C335MAA
Product Name Tantalum Capacitors Tantalum Capacitors Automotive SMD 3.3uF 16V Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 3.3 microF 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 336SMH025M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0504N681G250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details