DigiKey Datasheets for Wirewound Resistors

Wirewound resistors are power resistors made by winding a metal wire around a core.
Wirewound Resistors: Learn more

Page: 1 50 70 80 90 100 110 120 129 130 131 132 133 134 135 136 137 138 139 140 141 150 160 170 180
Product Name Notes
1.5 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
1.69 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
1.8 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
1.82 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
1.87 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
2 Ohms ±0.1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
2 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
2.2 Ohms ±0.1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
2.2 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
2.21 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
2.26 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
2.32 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
2.49 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
2.55 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
2.67 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
20 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
20.5 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
200 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
205 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
21.5 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
22.1 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
220 Ohms ±0.1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
221 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
230 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
232 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
24.9 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
249 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
255 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
261 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
267 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
27.4 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
274 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
28 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
280 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
287 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
294 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
3.01 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
3.09 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
3.16 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
3.32 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
3.57 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
3.83 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
3.9 Ohms ±0.1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
3.92 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
30.1 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
301 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
309 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
316 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
324 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
33.2 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
332 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
340 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
348 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
357 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
36.5 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
361 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
374 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
39.2 Ohms ±0.5% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
39.2 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
392 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
4.02 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
4.22 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
4.75 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
4.99 Ohms ±0.1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
40.2 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
402 Ohms ±0.1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
402 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
41.2 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
43 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
442 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
45.3 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
453 Ohms ±0.5% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
464 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
47 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
47.5 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
475 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
49.9 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
499 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
5.1 Ohms ±0.5% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
5.11 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
50 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
51.1 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
511 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
523 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
525 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
53.6 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
549 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
56.2 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
562 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
576 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
580 Ohms ±0.1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

<< Prev Next >>