Vishay Intertechnology, Inc. RES 402 OHM 2W 1% WW AXIAL RWR82S4020FRBSL

Description
RES 402ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 402ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 402 OHM 2W 1% WW AXIAL - RWR82S4020FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 402 OHM 2W 1% WW AXIAL
RWR82S4020FRBSL
RES 402 OHM 2W 1% WW AXIAL RWR82S4020FRBSL
RES 402ohm 2W 1% WW AXIAL

RES 402ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR82S4020FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S4020FRBSL-ND
Through Hole Resistors RWR82S4020FRBSL-ND
402 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

402 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR82S4020FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S4020FRBSL
Wirewound Resistors 3110-RWR82S4020FRBSL
EGS-2 402 1% RWR82S4020FR BSL

EGS-2 402 1% RWR82S4020FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR82S4020FRBSL RWR82S4020FRBSL-ND 3110-RWR82S4020FRBSL
Product Name RES 402 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 402 ohms 402 ohms 402 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Surface Mount Resistors - 1691801 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details