Vishay Intertechnology, Inc. RES 309 OHM 2W 1% WW AXIAL RWR82S3090FSBSL

Description
RES 309ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 309ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 309 OHM 2W 1% WW AXIAL - RWR82S3090FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 309 OHM 2W 1% WW AXIAL
RWR82S3090FSBSL
RES 309 OHM 2W 1% WW AXIAL RWR82S3090FSBSL
RES 309ohm 2W 1% WW AXIAL

RES 309ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR82S3090FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S3090FSBSL
Wirewound Resistors 3110-RWR82S3090FSBSL
EGS-2 309 1% RWR82S3090FS BSL

EGS-2 309 1% RWR82S3090FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR82S3090FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S3090FSBSL-ND
Through Hole Resistors RWR82S3090FSBSL-ND
309 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

309 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR82S3090FSBSL 3110-RWR82S3090FSBSL RWR82S3090FSBSL-ND
Product Name RES 309 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 309 ohms 309 ohms 309 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 1.5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details