Vishay Intertechnology, Inc. Wirewound Resistors RWR82S3610FSS73

Description
EGS-2 361 1% RWR82S3610FS S73
Request a Quote Datasheet
Description
EGS-2 361 1% RWR82S3610FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82S3610FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S3610FSS73
Wirewound Resistors 3110-RWR82S3610FSS73
EGS-2 361 1% RWR82S3610FS S73

EGS-2 361 1% RWR82S3610FS S73

Supplier's Site Datasheet
RES 361 OHM 2W 1% WW AXIAL - RWR82S3610FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 361 OHM 2W 1% WW AXIAL
RWR82S3610FSS73
RES 361 OHM 2W 1% WW AXIAL RWR82S3610FSS73
RES 361ohm 2W 1% WW AXIAL

RES 361ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR82S3610FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S3610FSS73-ND
Through Hole Resistors RWR82S3610FSS73-ND
361 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

361 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR82S3610FSS73 RWR82S3610FSS73 RWR82S3610FSS73-ND
Product Name Wirewound Resistors RES 361 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 361 ohms 361 ohms 361 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 1.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825863 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details