Vishay Intertechnology, Inc. Wirewound Resistors RWR82S2R00FSS70

Description
EGS-2 2 1% RWR82S2R00FS S70
Request a Quote Datasheet
Description
EGS-2 2 1% RWR82S2R00FS S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82S2R00FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S2R00FSS70
Wirewound Resistors 3110-RWR82S2R00FSS70
EGS-2 2 1% RWR82S2R00FS S70

EGS-2 2 1% RWR82S2R00FS S70

Supplier's Site Datasheet
Through Hole Resistors - RWR82S2R00FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S2R00FSS70-ND
Through Hole Resistors RWR82S2R00FSS70-ND
2 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 2 OHM 2W 1% WW AXIAL - RWR82S2R00FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2 OHM 2W 1% WW AXIAL
RWR82S2R00FSS70
RES 2 OHM 2W 1% WW AXIAL RWR82S2R00FSS70
RES 2ohm 2W 1% WW AXIAL

RES 2ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR82S2R00FSS70 RWR82S2R00FSS70-ND RWR82S2R00FSS70
Product Name Wirewound Resistors Through Hole Resistors RES 2 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 2 ohms 2 ohms 2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details