Vishay Intertechnology, Inc. RES 261 OHM 2W 1% WW AXIAL RWR82S2610FSS70

Description
RES 261ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 261ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 261 OHM 2W 1% WW AXIAL - RWR82S2610FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 261 OHM 2W 1% WW AXIAL
RWR82S2610FSS70
RES 261 OHM 2W 1% WW AXIAL RWR82S2610FSS70
RES 261ohm 2W 1% WW AXIAL

RES 261ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR82S2610FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S2610FSS70
Wirewound Resistors 3110-RWR82S2610FSS70
EGS-2 261 1% RWR82S2610FS S70

EGS-2 261 1% RWR82S2610FS S70

Supplier's Site Datasheet
Through Hole Resistors - RWR82S2610FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S2610FSS70-ND
Through Hole Resistors RWR82S2610FSS70-ND
261 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

261 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR82S2610FSS70 3110-RWR82S2610FSS70 RWR82S2610FSS70-ND
Product Name RES 261 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 261 ohms 261 ohms 261 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 1.5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details