Vishay Intertechnology, Inc. RES 200 OHM 2W 1% WW AXIAL RWR82S2000FRBSL

Description
RES 200ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 200ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200 OHM 2W 1% WW AXIAL - RWR82S2000FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 2W 1% WW AXIAL
RWR82S2000FRBSL
RES 200 OHM 2W 1% WW AXIAL RWR82S2000FRBSL
RES 200ohm 2W 1% WW AXIAL

RES 200ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR82S2000FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S2000FRBSL
Wirewound Resistors 3110-RWR82S2000FRBSL
EGS-2 200 1% RWR82S2000FR BSL

EGS-2 200 1% RWR82S2000FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR82S2000FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S2000FRBSL-ND
Through Hole Resistors RWR82S2000FRBSL-ND
200 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

200 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR82S2000FRBSL 3110-RWR82S2000FRBSL RWR82S2000FRBSL-ND
Product Name RES 200 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 200 ohms 200 ohms 200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 1.5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R133JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through-Hole Resistors - 1-1623724-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1500 ohms
Tolerance 10 +/- %
View Details
2 suppliers