Vishay Intertechnology, Inc. Wirewound Resistors RWR82S2490FSRSL

Description
EGS-2 249 1% RWR82S2490FS RSL
Request a Quote Datasheet
Description
EGS-2 249 1% RWR82S2490FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82S2490FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S2490FSRSL
Wirewound Resistors 3110-RWR82S2490FSRSL
EGS-2 249 1% RWR82S2490FS RSL

EGS-2 249 1% RWR82S2490FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR82S2490FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S2490FSRSL-ND
Through Hole Resistors RWR82S2490FSRSL-ND
249 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

249 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 249 OHM 2W 1% WW AXIAL - RWR82S2490FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249 OHM 2W 1% WW AXIAL
RWR82S2490FSRSL
RES 249 OHM 2W 1% WW AXIAL RWR82S2490FSRSL
RES 249ohm 2W 1% WW AXIAL

RES 249ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR82S2490FSRSL RWR82S2490FSRSL-ND RWR82S2490FSRSL
Product Name Wirewound Resistors Through Hole Resistors RES 249 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 249 ohms 249 ohms 249 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details