Vishay Intertechnology, Inc. RES 511 OHM 2W 1% WW AXIAL RWR82S5110FRRSL

Description
RES 511ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 511ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 511 OHM 2W 1% WW AXIAL - RWR82S5110FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 511 OHM 2W 1% WW AXIAL
RWR82S5110FRRSL
RES 511 OHM 2W 1% WW AXIAL RWR82S5110FRRSL
RES 511ohm 2W 1% WW AXIAL

RES 511ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR82S5110FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S5110FRRSL
Wirewound Resistors 3110-RWR82S5110FRRSL
EGS-2 511 1% RWR82S5110FR RSL

EGS-2 511 1% RWR82S5110FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR82S5110FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S5110FRRSL-ND
Through Hole Resistors RWR82S5110FRRSL-ND
511 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

511 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR82S5110FRRSL 3110-RWR82S5110FRRSL RWR82S5110FRRSL-ND
Product Name RES 511 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 511 ohms 511 ohms 511 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 1.5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers