Vishay Intertechnology, Inc. Wirewound Resistors RWR82S3740FRB12

Description
EGS-2 374 1% RWR82S3740FR B12
Request a Quote Datasheet
Description
EGS-2 374 1% RWR82S3740FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82S3740FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S3740FRB12
Wirewound Resistors 3110-RWR82S3740FRB12
EGS-2 374 1% RWR82S3740FR B12

EGS-2 374 1% RWR82S3740FR B12

Supplier's Site Datasheet
RES 374 OHM 2W 1% WW AXIAL - RWR82S3740FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 374 OHM 2W 1% WW AXIAL
RWR82S3740FRB12
RES 374 OHM 2W 1% WW AXIAL RWR82S3740FRB12
RES 374ohm 2W 1% WW AXIAL

RES 374ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR82S3740FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S3740FRB12-ND
Through Hole Resistors RWR82S3740FRB12-ND
374 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

374 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR82S3740FRB12 RWR82S3740FRB12 RWR82S3740FRB12-ND
Product Name Wirewound Resistors RES 374 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 374 ohms 374 ohms 374 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 1.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details