Vishay Intertechnology, Inc. RES 27.4 OHM 2W 1% WW AXIAL RWR82S27R4FRS70

Description
RES 27.4ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 27.4ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27.4 OHM 2W 1% WW AXIAL - RWR82S27R4FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.4 OHM 2W 1% WW AXIAL
RWR82S27R4FRS70
RES 27.4 OHM 2W 1% WW AXIAL RWR82S27R4FRS70
RES 27.4ohm 2W 1% WW AXIAL

RES 27.4ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR82S27R4FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S27R4FRS70-ND
Through Hole Resistors RWR82S27R4FRS70-ND
27.4 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

27.4 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR82S27R4FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S27R4FRS70
Wirewound Resistors 3110-RWR82S27R4FRS70
EGS-2 27.4 1% RWR82S27R4FR S70

EGS-2 27.4 1% RWR82S27R4FR S70

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR82S27R4FRS70 RWR82S27R4FRS70-ND 3110-RWR82S27R4FRS70
Product Name RES 27.4 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 27.4 ohms 27.4 ohms 27.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756505 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details