EGS-2 348 1% RWR82S3480FR B12
348 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Res Wirewound 348 Ohm 1% 1.5W ¦20ppm/¦C 0.01% AXL Thru-Hole
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR82S3480FRB12 | RWR82S3480FRB12-ND | RWR82S3480FRB12 |
| Product Name | Wirewound Resistors | Through Hole Resistors | Res Wirewound 348 Ohm 1% 1.5W ¦20ppm/¦C 0.01% AXL Thru-Hole |
| Category / Application | Industrial | General Use | |
| Resistance Range | 348 ohms | 348 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 to 0.0100 +/- % |
| Configuration | Single Resistor | ||
| Technology / Construction | Wirewound | Wirewound |