Vishay Intertechnology, Inc. RES 475 OHM 2W 1% WW AXIAL RWR82S4750FSRSL

Description
RES 475ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 475ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 475 OHM 2W 1% WW AXIAL - RWR82S4750FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 475 OHM 2W 1% WW AXIAL
RWR82S4750FSRSL
RES 475 OHM 2W 1% WW AXIAL RWR82S4750FSRSL
RES 475ohm 2W 1% WW AXIAL

RES 475ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR82S4750FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S4750FSRSL-ND
Through Hole Resistors RWR82S4750FSRSL-ND
475 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

475 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR82S4750FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S4750FSRSL
Wirewound Resistors 3110-RWR82S4750FSRSL
EGS-2 475 1% RWR82S4750FS RSL

EGS-2 475 1% RWR82S4750FS RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR82S4750FSRSL RWR82S4750FSRSL-ND 3110-RWR82S4750FSRSL
Product Name RES 475 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 475 ohms 475 ohms 475 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers