Vishay Intertechnology, Inc. RES 232 OHM 2W 1% WW AXIAL RWR82S2320FSB12

Description
RES 232ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 232ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 232 OHM 2W 1% WW AXIAL - RWR82S2320FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 232 OHM 2W 1% WW AXIAL
RWR82S2320FSB12
RES 232 OHM 2W 1% WW AXIAL RWR82S2320FSB12
RES 232ohm 2W 1% WW AXIAL

RES 232ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR82S2320FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S2320FSB12-ND
Through Hole Resistors RWR82S2320FSB12-ND
232 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

232 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR82S2320FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S2320FSB12
Wirewound Resistors 3110-RWR82S2320FSB12
EGS-2 232 1% RWR82S2320FS B12

EGS-2 232 1% RWR82S2320FS B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR82S2320FSB12 RWR82S2320FSB12-ND 3110-RWR82S2320FSB12
Product Name RES 232 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 232 ohms 232 ohms 232 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R113JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through-Hole Resistors - 1-1622808-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 18000 ohms
View Details