Vishay Intertechnology, Inc. Through Hole Resistors RWR82S2R55FRS70

Description
2.55 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
2.55 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR82S2R55FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S2R55FRS70-ND
Through Hole Resistors RWR82S2R55FRS70-ND
2.55 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.55 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 2.55 OHM 2W 1% WW AXIAL - RWR82S2R55FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.55 OHM 2W 1% WW AXIAL
RWR82S2R55FRS70
RES 2.55 OHM 2W 1% WW AXIAL RWR82S2R55FRS70
RES 2.55ohm 2W 1% WW AXIAL

RES 2.55ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR82S2R55FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S2R55FRS70
Wirewound Resistors 3110-RWR82S2R55FRS70
EGS-2 2.55 1% RWR82S2R55FR S70

EGS-2 2.55 1% RWR82S2R55FR S70

Supplier's Site Datasheet
Resistor,metal Alloy,2.55Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay - 64C2482 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,2.55Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay
64C2482
Resistor,metal Alloy,2.55Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay 64C2482
Resistor,Metal Alloy,2.55Ohms,1+/-% Tol,-50,50ppm-TC

Resistor,Metal Alloy,2.55Ohms,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number RWR82S2R55FRS70-ND RWR82S2R55FRS70 3110-RWR82S2R55FRS70 64C2482
Product Name Through Hole Resistors RES 2.55 OHM 2W 1% WW AXIAL Wirewound Resistors Resistor,metal Alloy,2.55Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound MetalAlloy
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 2.55 ohms 2.55 ohms 2.55 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614352-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers