Vishay Intertechnology, Inc. Wirewound Resistors RWR82S3090FRBSL

Description
EGS-2 309 1% RWR82S3090FR BSL
Request a Quote Datasheet
Description
EGS-2 309 1% RWR82S3090FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82S3090FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S3090FRBSL
Wirewound Resistors 3110-RWR82S3090FRBSL
EGS-2 309 1% RWR82S3090FR BSL

EGS-2 309 1% RWR82S3090FR BSL

Supplier's Site Datasheet
RES 309 OHM 2W 1% WW AXIAL - RWR82S3090FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 309 OHM 2W 1% WW AXIAL
RWR82S3090FRBSL
RES 309 OHM 2W 1% WW AXIAL RWR82S3090FRBSL
RES 309ohm 2W 1% WW AXIAL

RES 309ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR82S3090FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S3090FRBSL-ND
Through Hole Resistors RWR82S3090FRBSL-ND
309 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

309 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR82S3090FRBSL RWR82S3090FRBSL RWR82S3090FRBSL-ND
Product Name Wirewound Resistors RES 309 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 309 ohms 309 ohms 309 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 1.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers