Vishay Intertechnology, Inc. Wirewound Resistors RWR82S4420FRS70

Description
EGS-2 442 1% RWR82S4420FR S70
Request a Quote Datasheet
Description
EGS-2 442 1% RWR82S4420FR S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82S4420FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S4420FRS70
Wirewound Resistors 3110-RWR82S4420FRS70
EGS-2 442 1% RWR82S4420FR S70

EGS-2 442 1% RWR82S4420FR S70

Supplier's Site Datasheet
Through Hole Resistors - RWR82S4420FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S4420FRS70-ND
Through Hole Resistors RWR82S4420FRS70-ND
442 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

442 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 442 OHM 2W 1% WW AXIAL - RWR82S4420FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 442 OHM 2W 1% WW AXIAL
RWR82S4420FRS70
RES 442 OHM 2W 1% WW AXIAL RWR82S4420FRS70
RES 442ohm 2W 1% WW AXIAL

RES 442ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR82S4420FRS70 RWR82S4420FRS70-ND RWR82S4420FRS70
Product Name Wirewound Resistors Through Hole Resistors RES 442 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 442 ohms 442 ohms 442 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details