Vishay Intertechnology, Inc. RES 30.1 OHM 2W 1% WW AXIAL RWR82S30R1FRRSL

Description
RES 30.1ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 30.1ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.1 OHM 2W 1% WW AXIAL - RWR82S30R1FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.1 OHM 2W 1% WW AXIAL
RWR82S30R1FRRSL
RES 30.1 OHM 2W 1% WW AXIAL RWR82S30R1FRRSL
RES 30.1ohm 2W 1% WW AXIAL

RES 30.1ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR82S30R1FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S30R1FRRSL-ND
Through Hole Resistors RWR82S30R1FRRSL-ND
30.1 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

30.1 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR82S30R1FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S30R1FRRSL
Wirewound Resistors 3110-RWR82S30R1FRRSL
EGS-2 30.1 1% RWR82S30R1FR RSL

EGS-2 30.1 1% RWR82S30R1FR RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR82S30R1FRRSL RWR82S30R1FRRSL-ND 3110-RWR82S30R1FRRSL
Product Name RES 30.1 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30.1 ohms 30.1 ohms 30.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers