Vishay Intertechnology, Inc. Wirewound Resistors RWR82S4640FRRSL

Description
EGS-2 464 1% RWR82S4640FR RSL
Request a Quote Datasheet
Description
EGS-2 464 1% RWR82S4640FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82S4640FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S4640FRRSL
Wirewound Resistors 3110-RWR82S4640FRRSL
EGS-2 464 1% RWR82S4640FR RSL

EGS-2 464 1% RWR82S4640FR RSL

Supplier's Site Datasheet
RES 464 OHM 2W 1% WW AXIAL - RWR82S4640FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 464 OHM 2W 1% WW AXIAL
RWR82S4640FRRSL
RES 464 OHM 2W 1% WW AXIAL RWR82S4640FRRSL
RES 464ohm 2W 1% WW AXIAL

RES 464ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR82S4640FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S4640FRRSL-ND
Through Hole Resistors RWR82S4640FRRSL-ND
464 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

464 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR82S4640FRRSL RWR82S4640FRRSL RWR82S4640FRRSL-ND
Product Name Wirewound Resistors RES 464 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 464 ohms 464 ohms 464 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 1.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623409-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11000 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R220JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details