Vishay Intertechnology, Inc. Through Hole Resistors RWR82S2R20FRS70

Description
2.2 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
2.2 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR82S2R20FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S2R20FRS70-ND
Through Hole Resistors RWR82S2R20FRS70-ND
2.2 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.2 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR82S2R20FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S2R20FRS70
Wirewound Resistors 3110-RWR82S2R20FRS70
EGS-2 2.2 1% RWR82S2R20FR S70

EGS-2 2.2 1% RWR82S2R20FR S70

Supplier's Site Datasheet
RES 2.2 OHM 2W 1% WW AXIAL - RWR82S2R20FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.2 OHM 2W 1% WW AXIAL
RWR82S2R20FRS70
RES 2.2 OHM 2W 1% WW AXIAL RWR82S2R20FRS70
RES 2.2ohm 2W 1% WW AXIAL

RES 2.2ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR82S2R20FRS70-ND 3110-RWR82S2R20FRS70 RWR82S2R20FRS70
Product Name Through Hole Resistors Wirewound Resistors RES 2.2 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 2.2 ohms 2.2 ohms 2.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1260433 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers