Vishay Intertechnology, Inc. Wirewound Resistors RWR82S2490FSS70

Description
EGS-2 249 1% RWR82S2490FS S70
Request a Quote Datasheet
Description
EGS-2 249 1% RWR82S2490FS S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82S2490FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S2490FSS70
Wirewound Resistors 3110-RWR82S2490FSS70
EGS-2 249 1% RWR82S2490FS S70

EGS-2 249 1% RWR82S2490FS S70

Supplier's Site Datasheet
Through Hole Resistors - RWR82S2490FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S2490FSS70-ND
Through Hole Resistors RWR82S2490FSS70-ND
249 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

249 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 249 OHM 2W 1% WW AXIAL - RWR82S2490FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249 OHM 2W 1% WW AXIAL
RWR82S2490FSS70
RES 249 OHM 2W 1% WW AXIAL RWR82S2490FSS70
RES 249ohm 2W 1% WW AXIAL

RES 249ohm 2W 1% WW AXIAL

Supplier's Site
Resistor,metal Alloy,249Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C2522 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,249Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C2522
Resistor,metal Alloy,249Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C2522
Resistor,Metal Alloy,249Ohms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,249Ohms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RWR82S2490FSS70 RWR82S2490FSS70-ND RWR82S2490FSS70 64C2522
Product Name Wirewound Resistors Through Hole Resistors RES 249 OHM 2W 1% WW AXIAL Resistor,metal Alloy,249Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Category / Application Industrial General Use
Resistance Range 249 ohms 249 ohms 249 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound MetalAlloy
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details