39.2 Ohms ±0.5% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
EGS-2 39.2 .5% RWR82S39R2DR RSL
RES 39.2ohm 2W 0.5% WW AXIAL
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RWR82S39R2DRRSL-ND | 3110-RWR82S39R2DRRSL | RWR82S39R2DRRSL |
| Product Name | Through Hole Resistors | Wirewound Resistors | RES 39.2 OHM 2W 0.5% WW AXIAL |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 39.2 ohms | 39.2 ohms | 39.2 ohms |