Vishay Intertechnology, Inc. RES 2.26 OHM 2W 1% WW AXIAL RWR82S2R26FRB12

Description
RES 2.26ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.26ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.26 OHM 2W 1% WW AXIAL - RWR82S2R26FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.26 OHM 2W 1% WW AXIAL
RWR82S2R26FRB12
RES 2.26 OHM 2W 1% WW AXIAL RWR82S2R26FRB12
RES 2.26ohm 2W 1% WW AXIAL

RES 2.26ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR82S2R26FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S2R26FRB12
Wirewound Resistors 3110-RWR82S2R26FRB12
EGS-2 2.26 1% RWR82S2R26FR B12

EGS-2 2.26 1% RWR82S2R26FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR82S2R26FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S2R26FRB12-ND
Through Hole Resistors RWR82S2R26FRB12-ND
2.26 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.26 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR82S2R26FRB12 3110-RWR82S2R26FRB12 RWR82S2R26FRB12-ND
Product Name RES 2.26 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.26 ohms 2.26 ohms 2.26 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 1.5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1879456-3 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 10 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 2123528 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Through Hole Resistors - 2019-CF1/2C474J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details