Vishay Intertechnology, Inc. Wirewound Resistors RWR82S1R69FSB12

Description
EGS-2 1.69 1% RWR82S1R69FS B12
Request a Quote Datasheet
Description
EGS-2 1.69 1% RWR82S1R69FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82S1R69FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S1R69FSB12
Wirewound Resistors 3110-RWR82S1R69FSB12
EGS-2 1.69 1% RWR82S1R69FS B12

EGS-2 1.69 1% RWR82S1R69FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR82S1R69FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S1R69FSB12-ND
Through Hole Resistors RWR82S1R69FSB12-ND
1.69 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.69 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.69 OHM 2W 1% WW AXIAL - RWR82S1R69FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.69 OHM 2W 1% WW AXIAL
RWR82S1R69FSB12
RES 1.69 OHM 2W 1% WW AXIAL RWR82S1R69FSB12
RES 1.69ohm 2W 1% WW AXIAL

RES 1.69ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR82S1R69FSB12 RWR82S1R69FSB12-ND RWR82S1R69FSB12
Product Name Wirewound Resistors Through Hole Resistors RES 1.69 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 1.69 ohms 1.69 ohms 1.69 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers