DigiKey Datasheets for Wirewound Resistors

Wirewound resistors are power resistors made by winding a metal wire around a core.
Wirewound Resistors: Learn more

Page: 1 50 70 80 90 100 110 120 123 124 125 126 127 128 129 130 131 132 133 134 135 140 150 160 170 180
Product Name Notes
5.49 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
5.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
5.56 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
5.6 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
5.6 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
5.62 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
5.62 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
5.76 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
5.8 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
5.9 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
5.9 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
6 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
6.04 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
6.04 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
6.19 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
6.19 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
6.23 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
6.3 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
6.34 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
6.42 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
6.43 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
6.49 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
6.57 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
6.65 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
6.8 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
6.81 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
6.98 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
6.98 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
60.4 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
60.4 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
60.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
600 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
604 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
604 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
604 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
61.2 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
61.9 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
61.9 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
619 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
619 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
62 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
62.6 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
62.7 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
620 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
63.4 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
63.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
63.5 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
634 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
64.2 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
64.3 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
64.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
64.9 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
64.9 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
642 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
649 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
649 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
65.1 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
65.7 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
65.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
65.8 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
653 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
66.5 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
66.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
66.6 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
665 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
665 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
67.3 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
67.4 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
673 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
673 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
68 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
68.1 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
68.1 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
68.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
680 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
681 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
681 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
681 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
69 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
69.8 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
698 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
70 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
702 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

<< Prev Next >>