4.99 Ohms ±0.1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 4.99ohm 2W 0.1% WW AXIAL
EGS-2 4.99 .1% RWR82S4R99BS S70
Resistor,Metal Alloy,4.99Ohms,.1+/-
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors | Resistors |
| Product Number | RWR82S4R99BSS70-ND | RWR82S4R99BSS70 | 3110-RWR82S4R99BSS70 | 64C2658 |
| Product Name | Through Hole Resistors | RES 4.99 OHM 2W 0.1% WW AXIAL | Wirewound Resistors | Resistor,metal Alloy,4.99Ohms,.1+/-% Tol,-50,50Ppm-Tc Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | Industrial | ||
| Technology / Construction | Wirewound | MetalAlloy | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | ||
| Resistance Range | 4.99 ohms | 4.99 ohms | 4.99 ohms |