Vishay Intertechnology, Inc. Wirewound Resistors RWR82S2000FRS73

Description
EGS-2 200 1% RWR82S2000FR S73
Request a Quote Datasheet
Description
EGS-2 200 1% RWR82S2000FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82S2000FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S2000FRS73
Wirewound Resistors 3110-RWR82S2000FRS73
EGS-2 200 1% RWR82S2000FR S73

EGS-2 200 1% RWR82S2000FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR82S2000FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S2000FRS73-ND
Through Hole Resistors RWR82S2000FRS73-ND
200 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

200 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 200 OHM 2W 1% WW AXIAL - RWR82S2000FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 2W 1% WW AXIAL
RWR82S2000FRS73
RES 200 OHM 2W 1% WW AXIAL RWR82S2000FRS73
RES 200ohm 2W 1% WW AXIAL

RES 200ohm 2W 1% WW AXIAL

Supplier's Site
Resistor,metal Alloy,200Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C2493 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,200Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C2493
Resistor,metal Alloy,200Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C2493
Resistor,Metal Alloy,200Ohms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,200Ohms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RWR82S2000FRS73 RWR82S2000FRS73-ND RWR82S2000FRS73 64C2493
Product Name Wirewound Resistors Through Hole Resistors RES 200 OHM 2W 1% WW AXIAL Resistor,metal Alloy,200Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Category / Application Industrial General Use
Resistance Range 200 ohms 200 ohms 200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound MetalAlloy
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1722220 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers