Vishay Intertechnology, Inc. Wirewound Resistors RWR82S2740FSBSL

Description
EGS-2 274 1% RWR82S2740FS BSL
Request a Quote Datasheet
Description
EGS-2 274 1% RWR82S2740FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82S2740FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S2740FSBSL
Wirewound Resistors 3110-RWR82S2740FSBSL
EGS-2 274 1% RWR82S2740FS BSL

EGS-2 274 1% RWR82S2740FS BSL

Supplier's Site Datasheet
RES 274 OHM 2W 1% WW AXIAL - RWR82S2740FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 274 OHM 2W 1% WW AXIAL
RWR82S2740FSBSL
RES 274 OHM 2W 1% WW AXIAL RWR82S2740FSBSL
RES 274ohm 2W 1% WW AXIAL

RES 274ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR82S2740FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S2740FSBSL-ND
Through Hole Resistors RWR82S2740FSBSL-ND
274 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

274 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR82S2740FSBSL RWR82S2740FSBSL RWR82S2740FSBSL-ND
Product Name Wirewound Resistors RES 274 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 274 ohms 274 ohms 274 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 1.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers