RES 205ohm 2W 1% WW AXIAL
205 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
EGS-2 205 1% RWR82S2050FR BSL
| ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RWR82S2050FRBSL | RWR82S2050FRBSL-ND | 3110-RWR82S2050FRBSL |
| Product Name | RES 205 OHM 2W 1% WW AXIAL | Through Hole Resistors | Wirewound Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 205 ohms | 205 ohms | 205 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 2 watts | 1.5 watts | |
| Configuration | Single Resistor |