Vishay Intertechnology, Inc. Through Hole Resistors RWR82S4R02FSRSL

Description
4.02 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
4.02 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR82S4R02FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S4R02FSRSL-ND
Through Hole Resistors RWR82S4R02FSRSL-ND
4.02 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

4.02 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR82S4R02FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S4R02FSRSL
Wirewound Resistors 3110-RWR82S4R02FSRSL
EGS-2 4.02 1% RWR82S4R02FS RSL

EGS-2 4.02 1% RWR82S4R02FS RSL

Supplier's Site Datasheet
RES 4.02 OHM 2W 1% WW AXIAL - RWR82S4R02FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.02 OHM 2W 1% WW AXIAL
RWR82S4R02FSRSL
RES 4.02 OHM 2W 1% WW AXIAL RWR82S4R02FSRSL
RES 4.02ohm 2W 1% WW AXIAL

RES 4.02ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR82S4R02FSRSL-ND 3110-RWR82S4R02FSRSL RWR82S4R02FSRSL
Product Name Through Hole Resistors Wirewound Resistors RES 4.02 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 4.02 ohms 4.02 ohms 4.02 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chassis Mount Resistors - 1074131P - RS Components, Ltd.
Specs
Mounting / Packaging Aluminium
Resistance Range 5.6 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details