33.2 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 33.2ohm 2W 1% WW AXIAL
EGS-2 33.2 1% RWR82S33R2FR S73
Resistor,Metal Alloy,33.2Ohms,1+/-%
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors | Resistors |
| Product Number | RWR82S33R2FRS73-ND | RWR82S33R2FRS73 | 3110-RWR82S33R2FRS73 | 64C2623 |
| Product Name | Through Hole Resistors | RES 33.2 OHM 2W 1% WW AXIAL | Wirewound Resistors | Resistor,metal Alloy,33.2Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | Industrial | ||
| Technology / Construction | Wirewound | MetalAlloy | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | ||
| Resistance Range | 33.2 ohms | 33.2 ohms | 33.2 ohms |