Vishay Intertechnology, Inc. Wirewound Resistors RWR82S2R32FSRSL

Description
EGS-2 2.32 1% RWR82S2R32FS RSL
Request a Quote Datasheet
Description
EGS-2 2.32 1% RWR82S2R32FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82S2R32FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S2R32FSRSL
Wirewound Resistors 3110-RWR82S2R32FSRSL
EGS-2 2.32 1% RWR82S2R32FS RSL

EGS-2 2.32 1% RWR82S2R32FS RSL

Supplier's Site Datasheet
RES 2.32 OHM 2W 1% WW AXIAL - RWR82S2R32FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.32 OHM 2W 1% WW AXIAL
RWR82S2R32FSRSL
RES 2.32 OHM 2W 1% WW AXIAL RWR82S2R32FSRSL
RES 2.32ohm 2W 1% WW AXIAL

RES 2.32ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR82S2R32FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S2R32FSRSL-ND
Through Hole Resistors RWR82S2R32FSRSL-ND
2.32 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.32 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR82S2R32FSRSL RWR82S2R32FSRSL RWR82S2R32FSRSL-ND
Product Name Wirewound Resistors RES 2.32 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 2.32 ohms 2.32 ohms 2.32 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 1.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R1R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1622826-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
3 suppliers