Vishay Intertechnology, Inc. Through Hole Resistors RWR82S3240FSRSL

Description
324 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
324 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR82S3240FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S3240FSRSL-ND
Through Hole Resistors RWR82S3240FSRSL-ND
324 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

324 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 324 OHM 2W 1% WW AXIAL - RWR82S3240FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 324 OHM 2W 1% WW AXIAL
RWR82S3240FSRSL
RES 324 OHM 2W 1% WW AXIAL RWR82S3240FSRSL
RES 324ohm 2W 1% WW AXIAL

RES 324ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR82S3240FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S3240FSRSL
Wirewound Resistors 3110-RWR82S3240FSRSL
EGS-2 324 1% RWR82S3240FS RSL

EGS-2 324 1% RWR82S3240FS RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR82S3240FSRSL-ND RWR82S3240FSRSL 3110-RWR82S3240FSRSL
Product Name Through Hole Resistors RES 324 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 324 ohms 324 ohms 324 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details