Vishay Intertechnology, Inc. Through Hole Resistors RWR82S2670FRS70

Description
267 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
267 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR82S2670FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S2670FRS70-ND
Through Hole Resistors RWR82S2670FRS70-ND
267 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

267 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 267 OHM 2W 1% WW AXIAL - RWR82S2670FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 267 OHM 2W 1% WW AXIAL
RWR82S2670FRS70
RES 267 OHM 2W 1% WW AXIAL RWR82S2670FRS70
RES 267ohm 2W 1% WW AXIAL

RES 267ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR82S2670FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S2670FRS70
Wirewound Resistors 3110-RWR82S2670FRS70
EGS-2 267 1% RWR82S2670FR S70

EGS-2 267 1% RWR82S2670FR S70

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR82S2670FRS70-ND RWR82S2670FRS70 3110-RWR82S2670FRS70
Product Name Through Hole Resistors RES 267 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 267 ohms 267 ohms 267 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1278370 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details