Vishay Intertechnology, Inc. RES 499 OHM 2W 1% WW AXIAL RWR82S4990FSRSL

Description
RES 499ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 499ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 499 OHM 2W 1% WW AXIAL - RWR82S4990FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499 OHM 2W 1% WW AXIAL
RWR82S4990FSRSL
RES 499 OHM 2W 1% WW AXIAL RWR82S4990FSRSL
RES 499ohm 2W 1% WW AXIAL

RES 499ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR82S4990FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S4990FSRSL-ND
Through Hole Resistors RWR82S4990FSRSL-ND
499 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

499 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR82S4990FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S4990FSRSL
Wirewound Resistors 3110-RWR82S4990FSRSL
EGS-2 499 1% RWR82S4990FS RSL

EGS-2 499 1% RWR82S4990FS RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR82S4990FSRSL RWR82S4990FSRSL-ND 3110-RWR82S4990FSRSL
Product Name RES 499 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 499 ohms 499 ohms 499 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617598 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details