280 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
EGS-2 280 1% RWR82S2800FS S70
RES 280ohm 2W 1% WW AXIAL
Resistor,Metal Alloy,280Ohms,1+/-% Tol,-20,20ppm-TC
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | RWR82S2800FSS70-ND | 3110-RWR82S2800FSS70 | RWR82S2800FSS70 | 64C2562 |
| Product Name | Through Hole Resistors | Wirewound Resistors | RES 280 OHM 2W 1% WW AXIAL | Resistor,metal Alloy,280Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | Industrial | ||
| Technology / Construction | Wirewound | MetalAlloy | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | ||
| Resistance Range | 280 ohms | 280 ohms | 280 ohms |