Vishay Intertechnology, Inc. Wirewound Resistors RWR82S47R5FSS70

Description
EGS-2 47.5 1% RWR82S47R5FS S70
Request a Quote Datasheet
Description
EGS-2 47.5 1% RWR82S47R5FS S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82S47R5FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S47R5FSS70
Wirewound Resistors 3110-RWR82S47R5FSS70
EGS-2 47.5 1% RWR82S47R5FS S70

EGS-2 47.5 1% RWR82S47R5FS S70

Supplier's Site Datasheet
RES 47.5 OHM 2W 1% WW AXIAL - RWR82S47R5FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.5 OHM 2W 1% WW AXIAL
RWR82S47R5FSS70
RES 47.5 OHM 2W 1% WW AXIAL RWR82S47R5FSS70
RES 47.5ohm 2W 1% WW AXIAL

RES 47.5ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR82S47R5FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S47R5FSS70-ND
Through Hole Resistors RWR82S47R5FSS70-ND
47.5 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

47.5 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Resistor,metal Alloy,47.5Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C2691 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,47.5Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C2691
Resistor,metal Alloy,47.5Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C2691
Resistor,Metal Alloy,47.5Ohms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,47.5Ohms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RWR82S47R5FSS70 RWR82S47R5FSS70 RWR82S47R5FSS70-ND 64C2691
Product Name Wirewound Resistors RES 47.5 OHM 2W 1% WW AXIAL Through Hole Resistors Resistor,metal Alloy,47.5Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Category / Application Industrial General Use
Resistance Range 47.5 ohms 47.5 ohms 47.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 1.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1580284 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details