Vishay Intertechnology, Inc. Wirewound Resistors RWR82S2870FSBSL

Description
EGS-2 287 1% RWR82S2870FS BSL
Request a Quote Datasheet
Description
EGS-2 287 1% RWR82S2870FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82S2870FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S2870FSBSL
Wirewound Resistors 3110-RWR82S2870FSBSL
EGS-2 287 1% RWR82S2870FS BSL

EGS-2 287 1% RWR82S2870FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR82S2870FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S2870FSBSL-ND
Through Hole Resistors RWR82S2870FSBSL-ND
287 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

287 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 287 OHM 2W 1% WW AXIAL - RWR82S2870FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 287 OHM 2W 1% WW AXIAL
RWR82S2870FSBSL
RES 287 OHM 2W 1% WW AXIAL RWR82S2870FSBSL
RES 287ohm 2W 1% WW AXIAL

RES 287ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR82S2870FSBSL RWR82S2870FSBSL-ND RWR82S2870FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 287 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 287 ohms 287 ohms 287 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers