EGS-2 3.32 1% RWR82S3R32FR S70
RES 3.32ohm 2W 1% WW AXIAL
3.32 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR82S3R32FRS70 | RWR82S3R32FRS70 | RWR82S3R32FRS70-ND |
| Product Name | Wirewound Resistors | RES 3.32 OHM 2W 1% WW AXIAL | Through Hole Resistors |
| Category / Application | Industrial | General Use | |
| Resistance Range | 3.32 ohms | 3.32 ohms | 3.32 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Power Rating | 2 watts | 1.5 watts |