Vishay Intertechnology, Inc. Wirewound Resistors RWR82S2670FSS70

Description
EGS-2 267 1% RWR82S2670FS S70
Request a Quote Datasheet
Description
EGS-2 267 1% RWR82S2670FS S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82S2670FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S2670FSS70
Wirewound Resistors 3110-RWR82S2670FSS70
EGS-2 267 1% RWR82S2670FS S70

EGS-2 267 1% RWR82S2670FS S70

Supplier's Site Datasheet
Through Hole Resistors - RWR82S2670FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S2670FSS70-ND
Through Hole Resistors RWR82S2670FSS70-ND
267 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

267 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 267 OHM 2W 1% WW AXIAL - RWR82S2670FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 267 OHM 2W 1% WW AXIAL
RWR82S2670FSS70
RES 267 OHM 2W 1% WW AXIAL RWR82S2670FSS70
RES 267ohm 2W 1% WW AXIAL

RES 267ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR82S2670FSS70 RWR82S2670FSS70-ND RWR82S2670FSS70
Product Name Wirewound Resistors Through Hole Resistors RES 267 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 267 ohms 267 ohms 267 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756583 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1614888-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7150 ohms
View Details
2 suppliers