Vishay Intertechnology, Inc. Wirewound Resistors RWR82S3400FSBSL

Description
EGS-2 340 1% RWR82S3400FS BSL
Request a Quote Datasheet
Description
EGS-2 340 1% RWR82S3400FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82S3400FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S3400FSBSL
Wirewound Resistors 3110-RWR82S3400FSBSL
EGS-2 340 1% RWR82S3400FS BSL

EGS-2 340 1% RWR82S3400FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR82S3400FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S3400FSBSL-ND
Through Hole Resistors RWR82S3400FSBSL-ND
340 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

340 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 340 OHM 2W 1% WW AXIAL - RWR82S3400FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 340 OHM 2W 1% WW AXIAL
RWR82S3400FSBSL
RES 340 OHM 2W 1% WW AXIAL RWR82S3400FSBSL
RES 340ohm 2W 1% WW AXIAL

RES 340ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR82S3400FSBSL RWR82S3400FSBSL-ND RWR82S3400FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 340 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 340 ohms 340 ohms 340 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4C913J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details