Vishay Intertechnology, Inc. RES 267 OHM 2W 1% WW AXIAL RWR82S2670FRBSL

Description
RES 267ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 267ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 267 OHM 2W 1% WW AXIAL - RWR82S2670FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 267 OHM 2W 1% WW AXIAL
RWR82S2670FRBSL
RES 267 OHM 2W 1% WW AXIAL RWR82S2670FRBSL
RES 267ohm 2W 1% WW AXIAL

RES 267ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR82S2670FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S2670FRBSL
Wirewound Resistors 3110-RWR82S2670FRBSL
EGS-2 267 1% RWR82S2670FR BSL

EGS-2 267 1% RWR82S2670FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR82S2670FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S2670FRBSL-ND
Through Hole Resistors RWR82S2670FRBSL-ND
267 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

267 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR82S2670FRBSL 3110-RWR82S2670FRBSL RWR82S2670FRBSL-ND
Product Name RES 267 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 267 ohms 267 ohms 267 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 1.5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Chassis Mount Resistors - 5-2176470-8 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details