EGS-2 1.69 1% RWR82S1R69FS S70
1.69 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 1.69ohm 2W 1% WW AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR82S1R69FSS70 | RWR82S1R69FSS70-ND | RWR82S1R69FSS70 |
| Product Name | Wirewound Resistors | Through Hole Resistors | RES 1.69 OHM 2W 1% WW AXIAL |
| Category / Application | Industrial | General Use | |
| Resistance Range | 1.69 ohms | 1.69 ohms | 1.69 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | ||
| Technology / Construction | Wirewound |