Vishay Intertechnology, Inc. RES 274 OHM 2W 1% WW AXIAL RWR82S2740FSB12

Description
RES 274ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 274ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 274 OHM 2W 1% WW AXIAL - RWR82S2740FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 274 OHM 2W 1% WW AXIAL
RWR82S2740FSB12
RES 274 OHM 2W 1% WW AXIAL RWR82S2740FSB12
RES 274ohm 2W 1% WW AXIAL

RES 274ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR82S2740FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S2740FSB12
Wirewound Resistors 3110-RWR82S2740FSB12
EGS-2 274 1% RWR82S2740FS B12

EGS-2 274 1% RWR82S2740FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR82S2740FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S2740FSB12-ND
Through Hole Resistors RWR82S2740FSB12-ND
274 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

274 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR82S2740FSB12 3110-RWR82S2740FSB12 RWR82S2740FSB12-ND
Product Name RES 274 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 274 ohms 274 ohms 274 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 1.5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers